Vishay Intertechnology, Inc. Wirewound Resistors RWR78N3741FRBSL

Description
ESN-10 3.74K 1% RWR78N3741FR BSL
Request a Quote Datasheet
Description
ESN-10 3.74K 1% RWR78N3741FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N3741FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N3741FRBSL
Wirewound Resistors 3110-RWR78N3741FRBSL
ESN-10 3.74K 1% RWR78N3741FR BSL

ESN-10 3.74K 1% RWR78N3741FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N3741FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3741FRBSL-ND
Through Hole Resistors RWR78N3741FRBSL-ND
3.74 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.74 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.74K OHM 10W 1% WW AXIAL - RWR78N3741FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 10W 1% WW AXIAL
RWR78N3741FRBSL
RES 3.74K OHM 10W 1% WW AXIAL RWR78N3741FRBSL
RES 3.74Kohm 10W 1% WW AXIAL

RES 3.74Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N3741FRBSL RWR78N3741FRBSL-ND RWR78N3741FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 3.74K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3740 ohms 3740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details