Vishay Intertechnology, Inc. Wirewound Resistors RWR78N35R7FRRSL

Description
ESN-10 35.7 1% RWR78N35R7FR RSL
Request a Quote Datasheet
Description
ESN-10 35.7 1% RWR78N35R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N35R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N35R7FRRSL
Wirewound Resistors 3110-RWR78N35R7FRRSL
ESN-10 35.7 1% RWR78N35R7FR RSL

ESN-10 35.7 1% RWR78N35R7FR RSL

Supplier's Site Datasheet
RES 35.7 OHM 10W 1% WW AXIAL - RWR78N35R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 10W 1% WW AXIAL
RWR78N35R7FRRSL
RES 35.7 OHM 10W 1% WW AXIAL RWR78N35R7FRRSL
RES 35.7ohm 10W 1% WW AXIAL

RES 35.7ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N35R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N35R7FRRSL-ND
Through Hole Resistors RWR78N35R7FRRSL-ND
35.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N35R7FRRSL RWR78N35R7FRRSL RWR78N35R7FRRSL-ND
Product Name Wirewound Resistors RES 35.7 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details