34 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 34ohm 10W 1% WW AXIAL
ESN-10 34 1% RWR78N34R0FR RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78N34R0FRRSL-ND | RWR78N34R0FRRSL | 3110-RWR78N34R0FRRSL |
| Product Name | Through Hole Resistors | RES 34 OHM 10W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 34 ohms | 34 ohms | 34 ohms |