Vishay Intertechnology, Inc. RES 34 OHM 10W 1% WW AXIAL RWR78N34R0FRBSL

Description
RES 34ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 34ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 10W 1% WW AXIAL - RWR78N34R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 10W 1% WW AXIAL
RWR78N34R0FRBSL
RES 34 OHM 10W 1% WW AXIAL RWR78N34R0FRBSL
RES 34ohm 10W 1% WW AXIAL

RES 34ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N34R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N34R0FRBSL-ND
Through Hole Resistors RWR78N34R0FRBSL-ND
34 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N34R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N34R0FRBSL
Wirewound Resistors 3110-RWR78N34R0FRBSL
ESN-10 34 1% RWR78N34R0FR BSL

ESN-10 34 1% RWR78N34R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N34R0FRBSL RWR78N34R0FRBSL-ND 3110-RWR78N34R0FRBSL
Product Name RES 34 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers