Vishay Intertechnology, Inc. RES 33.2 OHM 10W 1% WW AXIAL RWR78N33R2FSB12

Description
RES 33.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 10W 1% WW AXIAL - RWR78N33R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 10W 1% WW AXIAL
RWR78N33R2FSB12
RES 33.2 OHM 10W 1% WW AXIAL RWR78N33R2FSB12
RES 33.2ohm 10W 1% WW AXIAL

RES 33.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N33R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N33R2FSB12-ND
Through Hole Resistors RWR78N33R2FSB12-ND
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N33R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N33R2FSB12
Wirewound Resistors 3110-RWR78N33R2FSB12
ESN-10 33.2 1% RWR78N33R2FS B12

ESN-10 33.2 1% RWR78N33R2FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N33R2FSB12 RWR78N33R2FSB12-ND 3110-RWR78N33R2FSB12
Product Name RES 33.2 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details