Vishay Intertechnology, Inc. Through Hole Resistors RWR78N33R2FRB12

Description
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N33R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N33R2FRB12-ND
Through Hole Resistors RWR78N33R2FRB12-ND
33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 33.2 OHM 10W 1% WW AXIAL - RWR78N33R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 10W 1% WW AXIAL
RWR78N33R2FRB12
RES 33.2 OHM 10W 1% WW AXIAL RWR78N33R2FRB12
RES 33.2ohm 10W 1% WW AXIAL

RES 33.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N33R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N33R2FRB12
Wirewound Resistors 3110-RWR78N33R2FRB12
ESN-10 33.2 1% RWR78N33R2FR B12

ESN-10 33.2 1% RWR78N33R2FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N33R2FRB12-ND RWR78N33R2FRB12 3110-RWR78N33R2FRB12
Product Name Through Hole Resistors RES 33.2 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers