Vishay Intertechnology, Inc. Through Hole Resistors RWR78N3320FPBSL

Description
332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N3320FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3320FPBSL-ND
Through Hole Resistors RWR78N3320FPBSL-ND
332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N3320FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N3320FPBSL
Wirewound Resistors 3110-RWR78N3320FPBSL
ESN-10 332 1% RWR78N3320FP BSL

ESN-10 332 1% RWR78N3320FP BSL

Supplier's Site Datasheet
RES 332 OHM 10W 1% WW AXIAL - RWR78N3320FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 10W 1% WW AXIAL
RWR78N3320FPBSL
RES 332 OHM 10W 1% WW AXIAL RWR78N3320FPBSL
RES 332ohm 10W 1% WW AXIAL

RES 332ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N3320FPBSL-ND 3110-RWR78N3320FPBSL RWR78N3320FPBSL
Product Name Through Hole Resistors Wirewound Resistors RES 332 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details