Vishay Intertechnology, Inc. Wirewound Resistors RWR78N3320FMB12

Description
ESN-10 332 1% RWR78N3320FM B12
Request a Quote Datasheet
Description
ESN-10 332 1% RWR78N3320FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N3320FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N3320FMB12
Wirewound Resistors 3110-RWR78N3320FMB12
ESN-10 332 1% RWR78N3320FM B12

ESN-10 332 1% RWR78N3320FM B12

Supplier's Site Datasheet
RES 332 OHM 10W 1% WW AXIAL - RWR78N3320FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 10W 1% WW AXIAL
RWR78N3320FMB12
RES 332 OHM 10W 1% WW AXIAL RWR78N3320FMB12
RES 332ohm 10W 1% WW AXIAL

RES 332ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N3320FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3320FMB12-ND
Through Hole Resistors RWR78N3320FMB12-ND
332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N3320FMB12 RWR78N3320FMB12 RWR78N3320FMB12-ND
Product Name Wirewound Resistors RES 332 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details