ESN-10 30 .1% RWR78N30R0BS BSL
RES 30ohm 10W 0.1% WW AXIAL
30 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78N30R0BSBSL | RWR78N30R0BSBSL | RWR78N30R0BSBSL-ND |
| Product Name | Wirewound Resistors | RES 30 OHM 10W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 10 watts | 10 watts |