Vishay Intertechnology, Inc. Wirewound Resistors RWR78N3011FSS73

Description
ESN-10 3.01K 1% RWR78N3011FS S73
Request a Quote Datasheet
Description
ESN-10 3.01K 1% RWR78N3011FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N3011FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N3011FSS73
Wirewound Resistors 3110-RWR78N3011FSS73
ESN-10 3.01K 1% RWR78N3011FS S73

ESN-10 3.01K 1% RWR78N3011FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N3011FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3011FSS73-ND
Through Hole Resistors RWR78N3011FSS73-ND
3.01 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.01K OHM 10W 1% WW AXIAL - RWR78N3011FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 10W 1% WW AXIAL
RWR78N3011FSS73
RES 3.01K OHM 10W 1% WW AXIAL RWR78N3011FSS73
RES 3.01Kohm 10W 1% WW AXIAL

RES 3.01Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N3011FSS73 RWR78N3011FSS73-ND RWR78N3011FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.01K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers