Vishay Intertechnology, Inc. RES 301 OHM 10W 1% WW AXIAL RWR78N3010FRBSL

Description
RES 301ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 10W 1% WW AXIAL - RWR78N3010FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 10W 1% WW AXIAL
RWR78N3010FRBSL
RES 301 OHM 10W 1% WW AXIAL RWR78N3010FRBSL
RES 301ohm 10W 1% WW AXIAL

RES 301ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N3010FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N3010FRBSL
Wirewound Resistors 3110-RWR78N3010FRBSL
ESN-10 301 1% RWR78N3010FR BSL

ESN-10 301 1% RWR78N3010FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N3010FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N3010FRBSL-ND
Through Hole Resistors RWR78N3010FRBSL-ND
301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N3010FRBSL 3110-RWR78N3010FRBSL RWR78N3010FRBSL-ND
Product Name RES 301 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details