Vishay Intertechnology, Inc. RES 2.74 OHM 10W 1% WW AXIAL RWR78N2R74FSB12

Description
RES 2.74ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.74ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74 OHM 10W 1% WW AXIAL - RWR78N2R74FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 10W 1% WW AXIAL
RWR78N2R74FSB12
RES 2.74 OHM 10W 1% WW AXIAL RWR78N2R74FSB12
RES 2.74ohm 10W 1% WW AXIAL

RES 2.74ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2R74FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2R74FSB12-ND
Through Hole Resistors RWR78N2R74FSB12-ND
2.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.74 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N2R74FSB12 RWR78N2R74FSB12-ND
Product Name RES 2.74 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.74 ohms 2.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details