Vishay Intertechnology, Inc. Wirewound Resistors RWR78N29R4FRS73

Description
ESN-10 29.4 1% RWR78N29R4FR S73
Request a Quote Datasheet
Description
ESN-10 29.4 1% RWR78N29R4FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N29R4FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N29R4FRS73
Wirewound Resistors 3110-RWR78N29R4FRS73
ESN-10 29.4 1% RWR78N29R4FR S73

ESN-10 29.4 1% RWR78N29R4FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N29R4FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N29R4FRS73-ND
Through Hole Resistors RWR78N29R4FRS73-ND
29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

29.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 29.4 OHM 10W 1% WW AXIAL - RWR78N29R4FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 10W 1% WW AXIAL
RWR78N29R4FRS73
RES 29.4 OHM 10W 1% WW AXIAL RWR78N29R4FRS73
RES 29.4ohm 10W 1% WW AXIAL

RES 29.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N29R4FRS73 RWR78N29R4FRS73-ND RWR78N29R4FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 29.4 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers