Vishay Intertechnology, Inc. RES 28.7 OHM 10W 1% WW AXIAL RWR78N28R7FSB12

Description
RES 28.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 10W 1% WW AXIAL - RWR78N28R7FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 10W 1% WW AXIAL
RWR78N28R7FSB12
RES 28.7 OHM 10W 1% WW AXIAL RWR78N28R7FSB12
RES 28.7ohm 10W 1% WW AXIAL

RES 28.7ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N28R7FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N28R7FSB12-ND
Through Hole Resistors RWR78N28R7FSB12-ND
28.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N28R7FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N28R7FSB12
Wirewound Resistors 3110-RWR78N28R7FSB12
ESN-10 28.7 1% RWR78N28R7FS B12

ESN-10 28.7 1% RWR78N28R7FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N28R7FSB12 RWR78N28R7FSB12-ND 3110-RWR78N28R7FSB12
Product Name RES 28.7 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details