Vishay Intertechnology, Inc. RES 28 OHM 10W 1% WW AXIAL RWR78N28R0FRRSL

Description
RES 28ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 10W 1% WW AXIAL - RWR78N28R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 10W 1% WW AXIAL
RWR78N28R0FRRSL
RES 28 OHM 10W 1% WW AXIAL RWR78N28R0FRRSL
RES 28ohm 10W 1% WW AXIAL

RES 28ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N28R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N28R0FRRSL
Wirewound Resistors 3110-RWR78N28R0FRRSL
ESN-10 28 1% RWR78N28R0FR RSL

ESN-10 28 1% RWR78N28R0FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N28R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N28R0FRRSL-ND
Through Hole Resistors RWR78N28R0FRRSL-ND
28 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

28 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N28R0FRRSL 3110-RWR78N28R0FRRSL RWR78N28R0FRRSL-ND
Product Name RES 28 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details