Vishay Intertechnology, Inc. RES 27.4 OHM 10W 1% WW AXIAL RWR78N27R4FMB12

Description
RES 27.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 10W 1% WW AXIAL - RWR78N27R4FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 10W 1% WW AXIAL
RWR78N27R4FMB12
RES 27.4 OHM 10W 1% WW AXIAL RWR78N27R4FMB12
RES 27.4ohm 10W 1% WW AXIAL

RES 27.4ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N27R4FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N27R4FMB12
Wirewound Resistors 3110-RWR78N27R4FMB12
ESN-10 27.4 1% RWR78N27R4FM B12

ESN-10 27.4 1% RWR78N27R4FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N27R4FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N27R4FMB12-ND
Through Hole Resistors RWR78N27R4FMB12-ND
27.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

27.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N27R4FMB12 3110-RWR78N27R4FMB12 RWR78N27R4FMB12-ND
Product Name RES 27.4 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details