Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2740DRRSL

Description
ESN-10 274 .5% RWR78N2740DR RSL
Request a Quote Datasheet
Description
ESN-10 274 .5% RWR78N2740DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2740DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2740DRRSL
Wirewound Resistors 3110-RWR78N2740DRRSL
ESN-10 274 .5% RWR78N2740DR RSL

ESN-10 274 .5% RWR78N2740DR RSL

Supplier's Site Datasheet
RES 274 OHM 10W 0.5% WW AXIAL - RWR78N2740DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 10W 0.5% WW AXIAL
RWR78N2740DRRSL
RES 274 OHM 10W 0.5% WW AXIAL RWR78N2740DRRSL
RES 274ohm 10W 0.5% WW AXIAL

RES 274ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2740DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2740DRRSL-ND
Through Hole Resistors RWR78N2740DRRSL-ND
274 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2740DRRSL RWR78N2740DRRSL RWR78N2740DRRSL-ND
Product Name Wirewound Resistors RES 274 OHM 10W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details