Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2740DRBSL

Description
ESN-10 274 .5% RWR78N2740DR BSL
Request a Quote Datasheet
Description
ESN-10 274 .5% RWR78N2740DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2740DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2740DRBSL
Wirewound Resistors 3110-RWR78N2740DRBSL
ESN-10 274 .5% RWR78N2740DR BSL

ESN-10 274 .5% RWR78N2740DR BSL

Supplier's Site Datasheet
RES 274 OHM 10W 0.5% WW AXIAL - RWR78N2740DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 10W 0.5% WW AXIAL
RWR78N2740DRBSL
RES 274 OHM 10W 0.5% WW AXIAL RWR78N2740DRBSL
RES 274ohm 10W 0.5% WW AXIAL

RES 274ohm 10W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2740DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2740DRBSL-ND
Through Hole Resistors RWR78N2740DRBSL-ND
274 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

274 Ohms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2740DRBSL RWR78N2740DRBSL RWR78N2740DRBSL-ND
Product Name Wirewound Resistors RES 274 OHM 10W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers