Vishay Intertechnology, Inc. Through Hole Resistors RWR78N26R7FSRSL

Description
26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N26R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N26R7FSRSL-ND
Through Hole Resistors RWR78N26R7FSRSL-ND
26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

26.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N26R7FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N26R7FSRSL
Wirewound Resistors 3110-RWR78N26R7FSRSL
ESN-10 26.7 1% RWR78N26R7FS RSL

ESN-10 26.7 1% RWR78N26R7FS RSL

Supplier's Site Datasheet
RES 26.7 OHM 10W 1% WW AXIAL - RWR78N26R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 10W 1% WW AXIAL
RWR78N26R7FSRSL
RES 26.7 OHM 10W 1% WW AXIAL RWR78N26R7FSRSL
RES 26.7ohm 10W 1% WW AXIAL

RES 26.7ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N26R7FSRSL-ND 3110-RWR78N26R7FSRSL RWR78N26R7FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 26.7 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details