Vishay Intertechnology, Inc. Through Hole Resistors RWR78N2670FSBSL

Description
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N2670FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2670FSBSL-ND
Through Hole Resistors RWR78N2670FSBSL-ND
267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

267 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 267 OHM 10W 1% WW AXIAL - RWR78N2670FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 10W 1% WW AXIAL
RWR78N2670FSBSL
RES 267 OHM 10W 1% WW AXIAL RWR78N2670FSBSL
RES 267ohm 10W 1% WW AXIAL

RES 267ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N2670FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2670FSBSL
Wirewound Resistors 3110-RWR78N2670FSBSL
ESN-10 267 1% RWR78N2670FS BSL

ESN-10 267 1% RWR78N2670FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N2670FSBSL-ND RWR78N2670FSBSL 3110-RWR78N2670FSBSL
Product Name Through Hole Resistors RES 267 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details