Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2610FSBSL

Description
ESN-10 261 1% RWR78N2610FS BSL
Request a Quote Datasheet
Description
ESN-10 261 1% RWR78N2610FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2610FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2610FSBSL
Wirewound Resistors 3110-RWR78N2610FSBSL
ESN-10 261 1% RWR78N2610FS BSL

ESN-10 261 1% RWR78N2610FS BSL

Supplier's Site Datasheet
RES 261 OHM 10W 1% WW AXIAL - RWR78N2610FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 10W 1% WW AXIAL
RWR78N2610FSBSL
RES 261 OHM 10W 1% WW AXIAL RWR78N2610FSBSL
RES 261ohm 10W 1% WW AXIAL

RES 261ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2610FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2610FSBSL-ND
Through Hole Resistors RWR78N2610FSBSL-ND
261 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

261 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2610FSBSL RWR78N2610FSBSL RWR78N2610FSBSL-ND
Product Name Wirewound Resistors RES 261 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers