Vishay Intertechnology, Inc. Through Hole Resistors RWR78N25R5FRRSL

Description
25.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
25.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N25R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N25R5FRRSL-ND
Through Hole Resistors RWR78N25R5FRRSL-ND
25.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N25R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N25R5FRRSL
Wirewound Resistors 3110-RWR78N25R5FRRSL
ESN-10 25.5 1% RWR78N25R5FR RSL

ESN-10 25.5 1% RWR78N25R5FR RSL

Supplier's Site Datasheet
RES 25.5 OHM 10W 1% WW AXIAL - RWR78N25R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 10W 1% WW AXIAL
RWR78N25R5FRRSL
RES 25.5 OHM 10W 1% WW AXIAL RWR78N25R5FRRSL
RES 25.5ohm 10W 1% WW AXIAL

RES 25.5ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N25R5FRRSL-ND 3110-RWR78N25R5FRRSL RWR78N25R5FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 25.5 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details