Vishay Intertechnology, Inc. Wirewound Resistors RWR78N25R5FRBSL

Description
ESN-10 25.5 1% RWR78N25R5FR BSL
Request a Quote Datasheet
Description
ESN-10 25.5 1% RWR78N25R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N25R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N25R5FRBSL
Wirewound Resistors 3110-RWR78N25R5FRBSL
ESN-10 25.5 1% RWR78N25R5FR BSL

ESN-10 25.5 1% RWR78N25R5FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N25R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N25R5FRBSL-ND
Through Hole Resistors RWR78N25R5FRBSL-ND
25.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

25.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 25.5 OHM 10W 1% WW AXIAL - RWR78N25R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 10W 1% WW AXIAL
RWR78N25R5FRBSL
RES 25.5 OHM 10W 1% WW AXIAL RWR78N25R5FRBSL
RES 25.5ohm 10W 1% WW AXIAL

RES 25.5ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N25R5FRBSL RWR78N25R5FRBSL-ND RWR78N25R5FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 25.5 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers