Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2490FRS73

Description
ESN-10 249 1% RWR78N2490FR S73
Request a Quote Datasheet
Description
ESN-10 249 1% RWR78N2490FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2490FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2490FRS73
Wirewound Resistors 3110-RWR78N2490FRS73
ESN-10 249 1% RWR78N2490FR S73

ESN-10 249 1% RWR78N2490FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N2490FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2490FRS73-ND
Through Hole Resistors RWR78N2490FRS73-ND
249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 249 OHM 10W 1% WW AXIAL - RWR78N2490FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 10W 1% WW AXIAL
RWR78N2490FRS73
RES 249 OHM 10W 1% WW AXIAL RWR78N2490FRS73
RES 249ohm 10W 1% WW AXIAL

RES 249ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2490FRS73 RWR78N2490FRS73-ND RWR78N2490FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 249 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers