Vishay Intertechnology, Inc. RES 249 OHM 10W 1% WW AXIAL RWR78N2490FRBSL

Description
RES 249ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 249ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 10W 1% WW AXIAL - RWR78N2490FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 10W 1% WW AXIAL
RWR78N2490FRBSL
RES 249 OHM 10W 1% WW AXIAL RWR78N2490FRBSL
RES 249ohm 10W 1% WW AXIAL

RES 249ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N2490FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2490FRBSL
Wirewound Resistors 3110-RWR78N2490FRBSL
ESN-10 249 1% RWR78N2490FR BSL

ESN-10 249 1% RWR78N2490FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N2490FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2490FRBSL-ND
Through Hole Resistors RWR78N2490FRBSL-ND
249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

249 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N2490FRBSL 3110-RWR78N2490FRBSL RWR78N2490FRBSL-ND
Product Name RES 249 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details