Vishay Intertechnology, Inc. Through Hole Resistors RWR78N2430FRRSL

Description
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N2430FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2430FRRSL-ND
Through Hole Resistors RWR78N2430FRRSL-ND
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 243 OHM 10W 1% WW AXIAL - RWR78N2430FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 10W 1% WW AXIAL
RWR78N2430FRRSL
RES 243 OHM 10W 1% WW AXIAL RWR78N2430FRRSL
RES 243ohm 10W 1% WW AXIAL

RES 243ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N2430FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2430FRRSL
Wirewound Resistors 3110-RWR78N2430FRRSL
ESN-10 243 1% RWR78N2430FR RSL

ESN-10 243 1% RWR78N2430FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N2430FRRSL-ND RWR78N2430FRRSL 3110-RWR78N2430FRRSL
Product Name Through Hole Resistors RES 243 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers