Vishay Intertechnology, Inc. Through Hole Resistors RWR78N2430FMRSL

Description
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N2430FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2430FMRSL-ND
Through Hole Resistors RWR78N2430FMRSL-ND
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N2430FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2430FMRSL
Wirewound Resistors 3110-RWR78N2430FMRSL
ESN-10 243 1% RWR78N2430FM RSL

ESN-10 243 1% RWR78N2430FM RSL

Supplier's Site Datasheet
RES 243 OHM 10W 1% WW AXIAL - RWR78N2430FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 10W 1% WW AXIAL
RWR78N2430FMRSL
RES 243 OHM 10W 1% WW AXIAL RWR78N2430FMRSL
RES 243ohm 10W 1% WW AXIAL

RES 243ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N2430FMRSL-ND 3110-RWR78N2430FMRSL RWR78N2430FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 243 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 243 ohms 243 ohms 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details