Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2430FMBSL

Description
ESN-10 243 1% RWR78N2430FM BSL
Request a Quote Datasheet
Description
ESN-10 243 1% RWR78N2430FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2430FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2430FMBSL
Wirewound Resistors 3110-RWR78N2430FMBSL
ESN-10 243 1% RWR78N2430FM BSL

ESN-10 243 1% RWR78N2430FM BSL

Supplier's Site Datasheet
RES 243 OHM 10W 1% WW AXIAL - RWR78N2430FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 10W 1% WW AXIAL
RWR78N2430FMBSL
RES 243 OHM 10W 1% WW AXIAL RWR78N2430FMBSL
RES 243ohm 10W 1% WW AXIAL

RES 243ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2430FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2430FMBSL-ND
Through Hole Resistors RWR78N2430FMBSL-ND
243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

243 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N2430FMBSL RWR78N2430FMBSL RWR78N2430FMBSL-ND
Product Name Wirewound Resistors RES 243 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 243 ohms 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details