Vishay Intertechnology, Inc. Wirewound Resistors RWR78N2260FRS73

Description
ESN-10 226 1% RWR78N2260FR S73
Request a Quote Datasheet
Description
ESN-10 226 1% RWR78N2260FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N2260FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2260FRS73
Wirewound Resistors 3110-RWR78N2260FRS73
ESN-10 226 1% RWR78N2260FR S73

ESN-10 226 1% RWR78N2260FR S73

Supplier's Site Datasheet
RES 226 OHM 10W 1% WW AXIAL - RWR78N2260FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 10W 1% WW AXIAL
RWR78N2260FRS73
RES 226 OHM 10W 1% WW AXIAL RWR78N2260FRS73
RES 226ohm 10W 1% WW AXIAL

RES 226ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2260FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2260FRS73-ND
Through Hole Resistors RWR78N2260FRS73-ND
226 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

226 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C0425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C0425
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C0425
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR78N2260FRS73 RWR78N2260FRS73 RWR78N2260FRS73-ND 63C0425
Product Name Wirewound Resistors RES 226 OHM 10W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details