ESN-10 20 1% RWR78N20R0FS S73
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 20ohm 10W 1% WW AXIAL
Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78N20R0FSS73 | RWR78N20R0FSS73-ND | RWR78N20R0FSS73 | 63C0421 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 20 OHM 10W 1% WW AXIAL | Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |