Vishay Intertechnology, Inc. RES 20 OHM 10W 1% WW AXIAL RWR78N20R0FRS73

Description
RES 20ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 10W 1% WW AXIAL - RWR78N20R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 1% WW AXIAL
RWR78N20R0FRS73
RES 20 OHM 10W 1% WW AXIAL RWR78N20R0FRS73
RES 20ohm 10W 1% WW AXIAL

RES 20ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N20R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N20R0FRS73
Wirewound Resistors 3110-RWR78N20R0FRS73
ESN-10 20 1% RWR78N20R0FR S73

ESN-10 20 1% RWR78N20R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N20R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N20R0FRS73-ND
Through Hole Resistors RWR78N20R0FRS73-ND
20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

20 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C0418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C0418
Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C0418
Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,20Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR78N20R0FRS73 3110-RWR78N20R0FRS73 RWR78N20R0FRS73-ND 63C0418
Product Name RES 20 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,20Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details