Vishay Intertechnology, Inc. Through Hole Resistors RWR78N2051FPB12

Description
2.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N2051FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2051FPB12-ND
Through Hole Resistors RWR78N2051FPB12-ND
2.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

2.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 2.05K OHM 10W 1% WW AXIAL - RWR78N2051FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 10W 1% WW AXIAL
RWR78N2051FPB12
RES 2.05K OHM 10W 1% WW AXIAL RWR78N2051FPB12
RES 2.05Kohm 10W 1% WW AXIAL

RES 2.05Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N2051FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2051FPB12
Wirewound Resistors 3110-RWR78N2051FPB12
ESN-10 2.05K 1% RWR78N2051FP B12

ESN-10 2.05K 1% RWR78N2051FP B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N2051FPB12-ND RWR78N2051FPB12 3110-RWR78N2051FPB12
Product Name Through Hole Resistors RES 2.05K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details