Vishay Intertechnology, Inc. RES 200 OHM 10W 0.1% WW AXIAL RWR78N2000BRRSL

Description
RES 200ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 10W 0.1% WW AXIAL - RWR78N2000BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 0.1% WW AXIAL
RWR78N2000BRRSL
RES 200 OHM 10W 0.1% WW AXIAL RWR78N2000BRRSL
RES 200ohm 10W 0.1% WW AXIAL

RES 200ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N2000BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2000BRRSL-ND
Through Hole Resistors RWR78N2000BRRSL-ND
200 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N2000BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2000BRRSL
Wirewound Resistors 3110-RWR78N2000BRRSL
ESN-10 200 .1% RWR78N2000BR RSL

ESN-10 200 .1% RWR78N2000BR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N2000BRRSL RWR78N2000BRRSL-ND 3110-RWR78N2000BRRSL
Product Name RES 200 OHM 10W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details