Vishay Intertechnology, Inc. RES 200 OHM 10W 0.1% WW AXIAL RWR78N2000BRBSL

Description
RES 200ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 10W 0.1% WW AXIAL - RWR78N2000BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 10W 0.1% WW AXIAL
RWR78N2000BRBSL
RES 200 OHM 10W 0.1% WW AXIAL RWR78N2000BRBSL
RES 200ohm 10W 0.1% WW AXIAL

RES 200ohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N2000BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N2000BRBSL
Wirewound Resistors 3110-RWR78N2000BRBSL
ESN-10 200 .1% RWR78N2000BR BSL

ESN-10 200 .1% RWR78N2000BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N2000BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N2000BRBSL-ND
Through Hole Resistors RWR78N2000BRBSL-ND
200 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N2000BRBSL 3110-RWR78N2000BRBSL RWR78N2000BRBSL-ND
Product Name RES 200 OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details