Vishay Intertechnology, Inc. Through Hole Resistors RWR78N1R40FSRSL

Description
1.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
1.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N1R40FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1R40FSRSL-ND
Through Hole Resistors RWR78N1R40FSRSL-ND
1.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.4 OHM 10W 1% WW AXIAL - RWR78N1R40FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4 OHM 10W 1% WW AXIAL
RWR78N1R40FSRSL
RES 1.4 OHM 10W 1% WW AXIAL RWR78N1R40FSRSL
RES 1.4ohm 10W 1% WW AXIAL

RES 1.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR78N1R40FSRSL-ND RWR78N1R40FSRSL
Product Name Through Hole Resistors RES 1.4 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.4 ohms 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details