Vishay Intertechnology, Inc. RES 1.3 OHM 10W 1% WW AXIAL RWR78N1R30FRBSL

Description
RES 1.3ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3 OHM 10W 1% WW AXIAL - RWR78N1R30FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3 OHM 10W 1% WW AXIAL
RWR78N1R30FRBSL
RES 1.3 OHM 10W 1% WW AXIAL RWR78N1R30FRBSL
RES 1.3ohm 10W 1% WW AXIAL

RES 1.3ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1R30FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1R30FRBSL-ND
Through Hole Resistors RWR78N1R30FRBSL-ND
1.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N1R30FRBSL RWR78N1R30FRBSL-ND
Product Name RES 1.3 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.3 ohms 1.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details