Vishay Intertechnology, Inc. RES 1 OHM 10W 1% WW AXIAL RWR78N1R00FSS73

Description
RES 1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 10W 1% WW AXIAL - RWR78N1R00FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 10W 1% WW AXIAL
RWR78N1R00FSS73
RES 1 OHM 10W 1% WW AXIAL RWR78N1R00FSS73
RES 1ohm 10W 1% WW AXIAL

RES 1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1R00FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1R00FSS73-ND
Through Hole Resistors RWR78N1R00FSS73-ND
1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N1R00FSS73 RWR78N1R00FSS73-ND
Product Name RES 1 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A82RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details