Vishay Intertechnology, Inc. RES 1 OHM 10W 1% WW AXIAL RWR78N1R00FRS73

Description
RES 1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 10W 1% WW AXIAL - RWR78N1R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 10W 1% WW AXIAL
RWR78N1R00FRS73
RES 1 OHM 10W 1% WW AXIAL RWR78N1R00FRS73
RES 1ohm 10W 1% WW AXIAL

RES 1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1R00FRS73-ND
Through Hole Resistors RWR78N1R00FRS73-ND
1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N1R00FRS73 RWR78N1R00FRS73-ND
Product Name RES 1 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details