Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1962FSBSL

Description
ESN-10 19.6K 1% RWR78N1962FS BSL
Request a Quote Datasheet
Description
ESN-10 19.6K 1% RWR78N1962FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1962FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1962FSBSL
Wirewound Resistors 3110-RWR78N1962FSBSL
ESN-10 19.6K 1% RWR78N1962FS BSL

ESN-10 19.6K 1% RWR78N1962FS BSL

Supplier's Site Datasheet
RES 19.6K OHM 10W 1% WW AXIAL - RWR78N1962FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 10W 1% WW AXIAL
RWR78N1962FSBSL
RES 19.6K OHM 10W 1% WW AXIAL RWR78N1962FSBSL
RES 19.6Kohm 10W 1% WW AXIAL

RES 19.6Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1962FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1962FSBSL-ND
Through Hole Resistors RWR78N1962FSBSL-ND
19.6 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

19.6 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1962FSBSL RWR78N1962FSBSL RWR78N1962FSBSL-ND
Product Name Wirewound Resistors RES 19.6K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 19600 ohms 19600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers