Vishay Intertechnology, Inc. RES 18.2 OHM 10W 1% WW AXIAL RWR78N18R2FMRSL

Description
RES 18.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 18.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 10W 1% WW AXIAL - RWR78N18R2FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 10W 1% WW AXIAL
RWR78N18R2FMRSL
RES 18.2 OHM 10W 1% WW AXIAL RWR78N18R2FMRSL
RES 18.2ohm 10W 1% WW AXIAL

RES 18.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N18R2FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N18R2FMRSL
Wirewound Resistors 3110-RWR78N18R2FMRSL
ESN-10 18.2 1% RWR78N18R2FM RSL

ESN-10 18.2 1% RWR78N18R2FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N18R2FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N18R2FMRSL-ND
Through Hole Resistors RWR78N18R2FMRSL-ND
18.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N18R2FMRSL 3110-RWR78N18R2FMRSL RWR78N18R2FMRSL-ND
Product Name RES 18.2 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 158373P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 220 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details