Vishay Intertechnology, Inc. Through Hole Resistors RWR78N18R0FSRSL

Description
18 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
18 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N18R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N18R0FSRSL-ND
Through Hole Resistors RWR78N18R0FSRSL-ND
18 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

18 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 18 OHM 10W 1% WW AXIAL - RWR78N18R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 10W 1% WW AXIAL
RWR78N18R0FSRSL
RES 18 OHM 10W 1% WW AXIAL RWR78N18R0FSRSL
RES 18ohm 10W 1% WW AXIAL

RES 18ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N18R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N18R0FSRSL
Wirewound Resistors 3110-RWR78N18R0FSRSL
ESN-10 18 1% RWR78N18R0FS RSL

ESN-10 18 1% RWR78N18R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N18R0FSRSL-ND RWR78N18R0FSRSL 3110-RWR78N18R0FSRSL
Product Name Through Hole Resistors RES 18 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers