Vishay Intertechnology, Inc. Wirewound Resistors RWR78N16R2FRS73

Description
ESN-10 16.2 1% RWR78N16R2FR S73
Request a Quote Datasheet
Description
ESN-10 16.2 1% RWR78N16R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N16R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N16R2FRS73
Wirewound Resistors 3110-RWR78N16R2FRS73
ESN-10 16.2 1% RWR78N16R2FR S73

ESN-10 16.2 1% RWR78N16R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N16R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N16R2FRS73-ND
Through Hole Resistors RWR78N16R2FRS73-ND
16.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

16.2 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 16.2 OHM 10W 1% WW AXIAL - RWR78N16R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 10W 1% WW AXIAL
RWR78N16R2FRS73
RES 16.2 OHM 10W 1% WW AXIAL RWR78N16R2FRS73
RES 16.2ohm 10W 1% WW AXIAL

RES 16.2ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N16R2FRS73 RWR78N16R2FRS73-ND RWR78N16R2FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 16.2 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details