Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1600FRB12

Description
ESN-10 160 1% RWR78N1600FR B12
Request a Quote Datasheet
Description
ESN-10 160 1% RWR78N1600FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1600FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1600FRB12
Wirewound Resistors 3110-RWR78N1600FRB12
ESN-10 160 1% RWR78N1600FR B12

ESN-10 160 1% RWR78N1600FR B12

Supplier's Site Datasheet
RES 160 OHM 10W 1% WW AXIAL - RWR78N1600FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 10W 1% WW AXIAL
RWR78N1600FRB12
RES 160 OHM 10W 1% WW AXIAL RWR78N1600FRB12
RES 160ohm 10W 1% WW AXIAL

RES 160ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1600FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1600FRB12-ND
Through Hole Resistors RWR78N1600FRB12-ND
160 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

160 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1600FRB12 RWR78N1600FRB12 RWR78N1600FRB12-ND
Product Name Wirewound Resistors RES 160 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details