Vishay Intertechnology, Inc. Through Hole Resistors RWR78N1582BSRSL

Description
15.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
15.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N1582BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1582BSRSL-ND
Through Hole Resistors RWR78N1582BSRSL-ND
15.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N1582BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1582BSRSL
Wirewound Resistors 3110-RWR78N1582BSRSL
ESN-10 15.8K .1% RWR78N1582BS RSL

ESN-10 15.8K .1% RWR78N1582BS RSL

Supplier's Site Datasheet
RES 15.8K OHM 10W 0.1% WW AXIAL - RWR78N1582BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 10W 0.1% WW AXIAL
RWR78N1582BSRSL
RES 15.8K OHM 10W 0.1% WW AXIAL RWR78N1582BSRSL
RES 15.8Kohm 10W 0.1% WW AXIAL

RES 15.8Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1582BSRSL-ND 3110-RWR78N1582BSRSL RWR78N1582BSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 15.8K OHM 10W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers