Vishay Intertechnology, Inc. RES 15.8K OHM 10W 0.1% WW AXIAL RWR78N1582BSBSL

Description
RES 15.8Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 10W 0.1% WW AXIAL - RWR78N1582BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 10W 0.1% WW AXIAL
RWR78N1582BSBSL
RES 15.8K OHM 10W 0.1% WW AXIAL RWR78N1582BSBSL
RES 15.8Kohm 10W 0.1% WW AXIAL

RES 15.8Kohm 10W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N1582BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1582BSBSL
Wirewound Resistors 3110-RWR78N1582BSBSL
ESN-10 15.8K .1% RWR78N1582BS BSL

ESN-10 15.8K .1% RWR78N1582BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N1582BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1582BSBSL-ND
Through Hole Resistors RWR78N1582BSBSL-ND
15.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

15.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N1582BSBSL 3110-RWR78N1582BSBSL RWR78N1582BSBSL-ND
Product Name RES 15.8K OHM 10W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123525 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers