RES 15.8Kohm 10W 0.1% WW AXIAL
ESN-10 15.8K .1% RWR78N1582BS B12
15.8 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR78N1582BSB12 | 3110-RWR78N1582BSB12 | RWR78N1582BSB12-ND |
| Product Name | RES 15.8K OHM 10W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 15800 ohms | 15800 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Category / Application | Industrial | General Use |