Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1540FSS73

Description
ESN-10 154 1% RWR78N1540FS S73
Request a Quote Datasheet
Description
ESN-10 154 1% RWR78N1540FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1540FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1540FSS73
Wirewound Resistors 3110-RWR78N1540FSS73
ESN-10 154 1% RWR78N1540FS S73

ESN-10 154 1% RWR78N1540FS S73

Supplier's Site Datasheet
RES 154 OHM 10W 1% WW AXIAL - RWR78N1540FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 10W 1% WW AXIAL
RWR78N1540FSS73
RES 154 OHM 10W 1% WW AXIAL RWR78N1540FSS73
RES 154ohm 10W 1% WW AXIAL

RES 154ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1540FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1540FSS73-ND
Through Hole Resistors RWR78N1540FSS73-ND
154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1540FSS73 RWR78N1540FSS73 RWR78N1540FSS73-ND
Product Name Wirewound Resistors RES 154 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details