Vishay Intertechnology, Inc. RES 154 OHM 10W 1% WW AXIAL RWR78N1540FSBSL

Description
RES 154ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 154ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 10W 1% WW AXIAL - RWR78N1540FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 10W 1% WW AXIAL
RWR78N1540FSBSL
RES 154 OHM 10W 1% WW AXIAL RWR78N1540FSBSL
RES 154ohm 10W 1% WW AXIAL

RES 154ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1540FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1540FSBSL-ND
Through Hole Resistors RWR78N1540FSBSL-ND
154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

154 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N1540FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1540FSBSL
Wirewound Resistors 3110-RWR78N1540FSBSL
ESN-10 154 1% RWR78N1540FS BSL

ESN-10 154 1% RWR78N1540FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N1540FSBSL RWR78N1540FSBSL-ND 3110-RWR78N1540FSBSL
Product Name RES 154 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details