Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1500FRBSL

Description
ESN-10 150 1% RWR78N1500FR BSL
Request a Quote Datasheet
Description
ESN-10 150 1% RWR78N1500FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1500FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1500FRBSL
Wirewound Resistors 3110-RWR78N1500FRBSL
ESN-10 150 1% RWR78N1500FR BSL

ESN-10 150 1% RWR78N1500FR BSL

Supplier's Site Datasheet
RES 150 OHM 10W 1% WW AXIAL - RWR78N1500FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 10W 1% WW AXIAL
RWR78N1500FRBSL
RES 150 OHM 10W 1% WW AXIAL RWR78N1500FRBSL
RES 150ohm 10W 1% WW AXIAL

RES 150ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1500FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1500FRBSL-ND
Through Hole Resistors RWR78N1500FRBSL-ND
150 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1500FRBSL RWR78N1500FRBSL RWR78N1500FRBSL-ND
Product Name Wirewound Resistors RES 150 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details