Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIREWOUND RESISTORS
VISHAY INTERTECHNOLOGY, INC.
RWR78N13R7FPB12 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RWR78N13R7FPB12
Description
ESN-10 13.7 1% RWR78N13R7FP B12
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
ESN-10 13.7 1% RWR78N13R7FP B12
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N13R7FPB12
Wirewound Resistors
3110-RWR78N13R7FPB12
ESN-10 13.7 1% RWR78N13R7FP B12
ESN-10 13.7 1% RWR78N13R7FP B12
Supplier's Site
Datasheet
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Wirewound Resistors
Product Number
3110-RWR78N13R7FPB12
Product Name
Wirewound Resistors
Category / Application
Industrial
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Aluminum Housed Metal Clad Resistor
RH
Specs
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Mounting / Packaging
Tab Terminals
Standards and Certifications
RoHS
View Details
RS Components, Ltd.
Through Hole Resistors
2123608
Specs
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
Resistance Range
47 ohms
View Details
KOA Speer Electronics, Inc.
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers
RK73B1ETTP102J
Specs
Resistance Range
5 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
5
suppliers
Riedon, Inc.
Chip Resistor - Surface Mount
S5-0R1F2
Specs
Category / Application
Current Sensing; General Use
Mounting / Packaging
8230 J-Lead
Features
Non-Inductive; Fireproof Case
View Details
3
suppliers